TDK-Lambda Americas Inc. DC DC Converters PXD30-24D05

Description
Isolated Module DC DC Converter 2 Output 5V -5V 3A, 3A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 3A, 3A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 285-PXD30-24D05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-PXD30-24D05-ND
DC DC Converters 285-PXD30-24D05-ND
Isolated Module DC DC Converter 2 Output 5V -5V 3A, 3A 18V - 36V Input

Isolated Module DC DC Converter 2 Output 5V -5V 3A, 3A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 30W; Output Power Max Tdk-Lambda - 24T8902 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 30W; Output Power Max Tdk-Lambda
24T8902
Dc-Dc Converter, 2 O/p, 30W; Output Power Max Tdk-Lambda 24T8902
DC-DC CONVERTER, 2 O/P, 30W; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-5V; Output Current - Output 2:3A; DC / DC Converter Type:DIP

DC-DC CONVERTER, 2 O/P, 30W; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-5V; Output Current - Output 2:3A; DC / DC Converter Type:DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-PXD30-24D05-ND 24T8902
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 30W; Output Power Max Tdk-Lambda
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Regulatory Compliance ROHS COMP
DC Output Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details