TDK-Lambda Americas Inc. DC DC Converters PXD30-12S05

Description
Isolated Module DC DC Converter 1 Output 5V 6A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 6A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 285-PXD30-12S05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-PXD30-12S05-ND
DC DC Converters 285-PXD30-12S05-ND
Isolated Module DC DC Converter 1 Output 5V 6A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 5V 6A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 6A; Output Power Max Tdk-Lambda - 24T8899 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 6A; Output Power Max Tdk-Lambda
24T8899
Dc-Dc Converter, 5V, 6A; Output Power Max Tdk-Lambda 24T8899
DC-DC CONVERTER, 5V, 6A; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIP; Width:25.4mm

DC-DC CONVERTER, 5V, 6A; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIP; Width:25.4mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-PXD30-12S05-ND 24T8899
Product Name DC DC Converters Dc-Dc Converter, 5V, 6A; Output Power Max Tdk-Lambda
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Regulatory Compliance ROHS COMP
DC Output Current 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSA-18024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Voltage 24.0 volts
DC Output Current 7.5 amps
View Details
2 suppliers
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details