TDK-Lambda Americas Inc. DC DC Converters PXD30-12D15

Description
Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 285-PXD30-12D15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-PXD30-12D15-ND
DC DC Converters 285-PXD30-12D15-ND
Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 9V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 30W; Output Power Max Tdk-Lambda - 24T8898 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 30W; Output Power Max Tdk-Lambda
24T8898
Dc-Dc Converter, 2 O/p, 30W; Output Power Max Tdk-Lambda 24T8898
DC-DC CONVERTER, 2 O/P, 30W; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-15V; Output Current - Output 2:-; DC / DC Converter Type:DIP

DC-DC CONVERTER, 2 O/P, 30W; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-15V; Output Current - Output 2:-; DC / DC Converter Type:DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-PXD30-12D15-ND 24T8898
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 30W; Output Power Max Tdk-Lambda
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Regulatory Compliance ROHS COMP
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.36 - Switch mode power supply - 783612302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details