TDK-Lambda Americas Inc. DC DC Converters PXD30-12D05

Description
Isolated Module DC DC Converter 2 Output 5V -5V 3A, 3A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 3A, 3A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 285-PXD30-12D05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-PXD30-12D05-ND
DC DC Converters 285-PXD30-12D05-ND
Isolated Module DC DC Converter 2 Output 5V -5V 3A, 3A 9V - 18V Input

Isolated Module DC DC Converter 2 Output 5V -5V 3A, 3A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 30W; Output Power Max Tdk-Lambda - 24T8896 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 30W; Output Power Max Tdk-Lambda
24T8896
Dc-Dc Converter, 2 O/p, 30W; Output Power Max Tdk-Lambda 24T8896
DC-DC CONVERTER, 2 O/P, 30W; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-5V; Output Current - Output 2:-; DC / DC Converter Type:DIP

DC-DC CONVERTER, 2 O/P, 30W; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-5V; Output Current - Output 2:-; DC / DC Converter Type:DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-PXD30-12D05-ND 24T8896
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 30W; Output Power Max Tdk-Lambda
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Regulatory Compliance ROHS COMP
DC Output Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-10-24-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.4200 amps
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers