Manufacturer: TDK-Lambda Americas Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1179492-PXD2024S12
Features: OCP, OVP, SCP
Length: 50.8 mm
Isolation: Isolated
Operating Supply Voltage: 24 V
Height: 10.16 mm
Power Rating: 20 W
Number of Pins: 6
Isolation Voltage: 1.6 kV
Number of Outputs: 1
Output Current: 1.67 A
Voltage - Output 1: 12 V
Efficiency: 87 %
Output Power: 20 W
Output Voltage: 12 V
Width: 25.4 mm
Categories: Board Mount Modules
Case / Package: Module
Max Input Voltage: 36 V
Alternative Parts (Cross-Reference): PXD-20-24S-12; PXD20-24S12;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Depth: 25.4 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Schedule B: 8504409510
Max Power Dissipation: 20 W
Max Output Current: 1.67 A
Min Input Voltage: 18 V
Max Operating Temperature: 100 °C
Current - Output 1: 1.67 A
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1179492-PXD2024S12 |
| Product Name | Board Mount Modules - PXD2024S12 |
| Package Type | Other; Module |