The PXD20-48S15 is a 20W DC-DC converter with a 36-75VDC input range and a 15V single output, housed in a 50.8 x 25.4 x 10.2 mm industry-standard 2" x 1" footprint with six-sided shielding. It operates from -40°C to +85°C, with a maximum case temperature of +100°C, and meets IEC/UL/CSA/EN 62368-1 and 60950-1 safety standards. It features remote on/off with positive logic, ±1% output voltage accuracy, 75mV ripple and noise, and 87% typical efficiency. The device includes overcurrent and overvoltage protection, 1600VDC isolation, and complies with EN55022 Level A emissions and EN61000-4-2, -3, -4, -5, -6 immunity standards. Weight is 27g and warranty is 3 years.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Housed in a metal case for six sided shielding, these 10 to 60W 2" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 48V) and dual output (±5V, ±12V or ±15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin.
Features
Applications for this product
DC-DC CONVERTER, 15V, 1.33A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes
DC DC CONVERTER 15V 20W
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PXD20-48S15 | PXD20-48S15 | 73J2119 | PXD20-48S15 |
| Product Name | DC-DC Converters | Isolated PCB mount DC-DC converters | Dc-Dc Converter, 15V, 1.33A; Power Supply Approvals Tdk-Lambda | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Features | 2 x 1 inch standard size Six-sided shielding Dual output available | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | 85 C (185 F) |