The PXD20-24S3P3 is a 20W DC-DC converter with a 2" x 1" footprint and six-sided shielding, designed for telecom and datacom applications. It accepts a 18-36VDC input and provides a 3.3V output at up to 5A, with ±1% voltage accuracy and 86% efficiency. The converter features remote on/off with positive logic, 1600VDC isolation, and operates from -40°C to +85°C with a maximum case temperature of +100°C. It complies with UL, CSA, EN, and CE safety standards and meets EN55022 Level EMI emissions. Dimensions are 50.8 x 25.4 x 10.2mm, and it weighs 27g. The part includes output trim capability and is certified to IEC/UL/CSA/EN 62368-1 and 60950-1.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Housed in a metal case for six sided shielding, these 10 to 60W 2" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 48V) and dual output (±5V, ±12V or ±15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin.
Features
Applications for this product
DC-DC CONVERTER, 3.3V, 5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:16.5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PXD20-24S3P3 | PXD20-24S3P3 | 73J2114 |
| Product Name | DC-DC Converters | Isolated PCB mount DC-DC converters | Dc-Dc Converter, 3.3V, 5A; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | |
| Features | 2 x 1 inch standard size Six-sided shielding Dual output available | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | 85 C (185 F) |