TDK-Lambda Americas Inc. DC DC Converters PXD20-24S1P8

Description
Isolated Module DC DC Converter 1 Output 1.8V 6A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 1.8V 6A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 285-PXD20-24S1P8-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-PXD20-24S1P8-ND
DC DC Converters 285-PXD20-24S1P8-ND
Isolated Module DC DC Converter 1 Output 1.8V 6A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 1.8V 6A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 1.8V, 6A; Power Supply Approvals Tdk-Lambda - 26M8532 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.8V, 6A; Power Supply Approvals Tdk-Lambda
26M8532
Dc-Dc Converter, 1.8V, 6A; Power Supply Approvals Tdk-Lambda 26M8532
DC-DC CONVERTER, 1.8V, 6A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10.8W; No. of Outputs:1 Output; Output Voltage - Output 1:1.8V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Regulation:

DC-DC CONVERTER, 1.8V, 6A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10.8W; No. of Outputs:1 Output; Output Voltage - Output 1:1.8V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Regulation:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-PXD20-24S1P8-ND 26M8532
Product Name DC DC Converters Dc-Dc Converter, 1.8V, 6A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Regulatory Compliance ROHS COMP
DC Output Current 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - CBI4810AP - Powell Electronics, Inc.
Specs
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details