The PXD20-24S15 is a 20W DC-DC converter with a 2" x 1" footprint and six-sided shielding, designed for telecom and datacom applications. It accepts a 18-36VDC input and provides a 15V single output at 1.33A, with a maximum case temperature of +100°C and operating temperature range of -40°C to +85°C. The converter features ±1% voltage accuracy, ±0.5% load regulation, and a typical efficiency of 87%. It supports positive logic remote on/off, has a start-up time of 10ms, and complies with UL, CSA, EN, and CE safety standards including IEC/UL/CSA/EN 62368-1 and 60950-1. Isolation voltage is 1600VDC minimum, and ripple and noise are limited to 75mV. The device measures 50.8 x 25.4 x 10.2mm and weighs 27g.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Housed in a metal case for six sided shielding, these 10 to 60W 2" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 48V) and dual output (±5V, ±12V or ±15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin.
Features
Applications for this product
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PXD20-24S15 | PXD20-24S15 |
| Product Name | DC-DC Converters | Isolated PCB mount DC-DC converters |
| Type | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Board Mount | Board Mount |
| Features | 2 x 1 inch standard size Six-sided shielding Dual output available | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | 85 C (185 F) |