The PXD20-12S15 is a 20W DC-DC converter with a 12V output, designed for telecom, datacom, and point-of-load applications. It features a 2" x 1" industry-standard footprint, six-sided shielding, and operates from 9-18VDC input. The converter delivers 1.33A at 12V, with a voltage accuracy of ±1%, output voltage trim of ±10%, and ripple and noise of 75mV. It supports positive or negative remote on/off logic, has a maximum case temperature of +100°C, and operates from −40°C to +85°C. Isolation is 1600VDC, with efficiency of 85% at full load. The unit meets IEC/UL/CSA/EN 62368-1, 60950-1 safety standards and EN55022 Level A emissions. Dimensions are 50.8 × 25.4 × 10.2mm and it weighs 27g.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Housed in a metal case for six sided shielding, these 10 to 60W 2" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 48V) and dual output (±5V, ±12V or ±15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin.
Features
Applications for this product
Isolated Module DC DC Converter 1 Output 15V 1.33A 9V - 18V Input
DC-DC CONVERTER, 15V, 1.33A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes
DC DC CONVERTER 15V 20W
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PXD20-12S15 | PXD20-12S15 | 285-PXD20-12S15-ND | 73J2108 | PXD20-12S15 |
| Product Name | DC-DC Converters | Isolated PCB mount DC-DC converters | DC DC Converters | Dc-Dc Converter, 15V, 1.33A; Power Supply Approvals Tdk-Lambda | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | |||
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | |
| Features | 2 x 1 inch standard size Six-sided shielding Dual output available | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | 85 C (185 F) |