The PXD20-12S05 is a 20W DC-DC converter with a 12V output, designed for telecom and datacom applications featuring a 2" x 1" industry-standard footprint and six-sided shielding for reduced radiated noise. It operates from a 9 VDC to 18 VDC input with 87% efficiency, includes positive logic remote on/off, and offers ±1% output voltage accuracy. The unit has a maximum case temperature of +100°C, operates from -40°C to +85°C, and meets IEC/UL/CSA/EN 62368-1 and 60950-1 safety standards. Its dimensions are 50.8 mm x 25.4 mm x 10.2 mm, weighing 27 g, with 1600VDC isolation and a 3-year warranty.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Housed in a metal case for six sided shielding, these 10 to 60W 2" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 48V) and dual output (±5V, ±12V or ±15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin.
Features
Applications for this product
DC-DC CONVERTER, 5V, 4A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PXD20-12S05 | PXD20-12S05 | 64J7787 |
| Product Name | DC-DC Converters | Isolated PCB mount DC-DC converters | Dc-Dc Converter, 5V, 4A; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | |
| Features | 2 x 1 inch standard size Six-sided shielding Dual output available | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | 85 C (185 F) |