TDK-Lambda Americas Inc. DC-DC Converters PXD20-12D15

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PXD20-12D15 is a 20W DC-DC converter in a 50.8 x 25.4 x 10.2 mm, six-sided shielded package with a standard 2" x 1" footprint. It accepts 9 to 18 VDC input and provides a dual output of ±15 V at 0.667 A, with 86% typical efficiency. The device features ±1% output voltage accuracy, 20 ms start-up time, and ±0.5% load regulation for single-output operation, and meets EN55022 Level A emissions and IEC/UL/CSA/EN 62368-1, 60950-1 safety approvals. Input surge protection supports up to 36 V for 100 ms, and it offers overcurrent protection with self-recovery. Thermal operating range is -40°C to +85°C, with a maximum case temperature of +100°C. Remote on/off functionality uses positive logic by default, and isolation is rated at 1600 VDC minimum. Its switching frequency is fixed at 500 kHz for single-output operation, while dual outputs run at 300 kHz.

Datasheet Summary
Powered by GS/AI

The PXD20-12D15 is a 20W DC-DC converter in a 50.8 x 25.4 x 10.2 mm, six-sided shielded package with a standard 2" x 1" footprint. It accepts 9 to 18 VDC input and provides a dual output of ±15 V at 0.667 A, with 86% typical efficiency. The device features ±1% output voltage accuracy, 20 ms start-up time, and ±0.5% load regulation for single-output operation, and meets EN55022 Level A emissions and IEC/UL/CSA/EN 62368-1, 60950-1 safety approvals. Input surge protection supports up to 36 V for 100 ms, and it offers overcurrent protection with self-recovery. Thermal operating range is -40°C to +85°C, with a maximum case temperature of +100°C. Remote on/off functionality uses positive logic by default, and isolation is rated at 1600 VDC minimum. Its switching frequency is fixed at 500 kHz for single-output operation, while dual outputs run at 300 kHz.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PXD20-12D15 - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PXD20-12D15
DC-DC Converters PXD20-12D15
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
Isolated PCB mount DC-DC converters - PXD20-12D15 - TDK-Lambda Europe GmbH
Achern, Germany
Isolated PCB mount DC-DC converters
PXD20-12D15
Isolated PCB mount DC-DC converters PXD20-12D15
Housed in a metal case for six sided shielding, these 10 to 60W 2" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 48V) and dual output (±5V, ±12V or ±15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin. Features Industry Standard Footprint Six Sided Shielding Agency Approved 12V, 24V, and 48V Inputs Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio

Housed in a metal case for six sided shielding, these 10 to 60W 2" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 48V) and dual output (±5V, ±12V or ±15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin.

Features

  • Industry Standard Footprint
  • Six Sided Shielding
  • Agency Approved
  • 12V, 24V, and 48V Inputs

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
DC DC Converters - 285-PXD20-12D15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-PXD20-12D15-ND
DC DC Converters 285-PXD20-12D15-ND
Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PXD20-12D15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PXD20-12D15
Power Supplies - Board Mount - DC DC Converters PXD20-12D15
DC DC CONVERTER +/-15V 20W

DC DC CONVERTER +/-15V 20W

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PXD20-12D15 PXD20-12D15 285-PXD20-12D15-ND PXD20-12D15
Product Name DC-DC Converters Isolated PCB mount DC-DC converters DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount Board Mount
Features 2 x 1 inch standard size Six-sided shielding Dual output available
Operating Temperature -40 to 100 C (-40 to 212 F) 85 C (185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CCG15-24-15D/P - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
High Voltage Power Supplies - 303S-4kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402S-30KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303L-1kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details