TDK-Lambda Americas Inc. DC DC Converters PXD15-48S3P3

Description
Isolated Module DC DC Converter 1 Output 3.3V 4A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 4A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 285-PXD15-48S3P3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-PXD15-48S3P3-ND
DC DC Converters 285-PXD15-48S3P3-ND
Isolated Module DC DC Converter 1 Output 3.3V 4A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 4A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 4A; Power Supply Approvals Tdk-Lambda - 83K4078 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 4A; Power Supply Approvals Tdk-Lambda
83K4078
Dc-Dc Converter, 3.3V, 4A; Power Supply Approvals Tdk-Lambda 83K4078
DC-DC CONVERTER, 3.3V, 4A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:13.2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Regulation:

DC-DC CONVERTER, 3.3V, 4A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:13.2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Regulation:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-PXD15-48S3P3-ND 83K4078
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 4A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Regulatory Compliance ROHS COMP
DC Output Current 4 amps 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
High Voltage Power Supplies - 203L-10kV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-7512 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 6.3 amps
View Details