TDK-Lambda Americas Inc. DC DC Converters PXD15-24S12

Description
Isolated Module DC DC Converter 1 Output 12V 1.25A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 1.25A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 285-PXD15-24S12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-PXD15-24S12-ND
DC DC Converters 285-PXD15-24S12-ND
Isolated Module DC DC Converter 1 Output 12V 1.25A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 1.25A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 1.25A; Power Supply Approvals Tdk-Lambda - 83K4076 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1.25A; Power Supply Approvals Tdk-Lambda
83K4076
Dc-Dc Converter, 12V, 1.25A; Power Supply Approvals Tdk-Lambda 83K4076
DC-DC CONVERTER, 12V, 1.25A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Regulation:

DC-DC CONVERTER, 12V, 1.25A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Regulation:

Supplier's Site Datasheet
Converter, DC to DC; 18-36vdc 1.25a 15w - 70177174 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converter, DC to DC; 18-36vdc 1.25a 15w
70177174
Converter, DC to DC; 18-36vdc 1.25a 15w 70177174
PX Series Industry Standard Footprint Safety Agency Approvals UL, CSA, EN and CE Approvals Six-Sided Shielding for Reduced Radiated Noise Wide Range DC Input Versions

PX Series

  • Industry Standard Footprint
  • Safety Agency Approvals
  • UL, CSA, EN and CE Approvals
  • Six-Sided Shielding for Reduced Radiated Noise
  • Wide Range DC Input Versions
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 285-PXD15-24S12-ND 83K4076 70177174
Product Name DC DC Converters Dc-Dc Converter, 12V, 1.25A; Power Supply Approvals Tdk-Lambda Converter, DC to DC; 18-36vdc 1.25a 15w
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Regulatory Compliance ROHS COMP
DC Output Current 1.25 amps 1.25 amps
DC Input Voltage 18.0 to 36.0 volts 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - RPS-400ATX-ZE-ND - DigiKey
Specs
Type 1
DC Output Voltage -5.0 volts
AC Input Voltage 100.0 to 240.0 volts
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details