TDK-Lambda Americas Inc. DC DC Converters PXD15-12S12

Description
Isolated Module DC DC Converter 1 Output 12V 1.25A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 1.25A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 285-PXD15-12S12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-PXD15-12S12-ND
DC DC Converters 285-PXD15-12S12-ND
Isolated Module DC DC Converter 1 Output 12V 1.25A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 1.25A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 1.25A; Power Supply Approvals Tdk-Lambda - 83K4074 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1.25A; Power Supply Approvals Tdk-Lambda
83K4074
Dc-Dc Converter, 12V, 1.25A; Power Supply Approvals Tdk-Lambda 83K4074
DC-DC CONVERTER, 12V, 1.25A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Regulation:

DC-DC CONVERTER, 12V, 1.25A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Regulation:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-PXD15-12S12-ND 83K4074
Product Name DC DC Converters Dc-Dc Converter, 12V, 1.25A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Regulatory Compliance ROHS COMP
DC Output Current 1.25 amps 1.25 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-2000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 2000 watts
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227687 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details