The PXD10-48WS12 is a 10W DC-DC converter with a single 12V output, designed for telecom and datacom applications. It features a 2" x 1" footprint, six-sided shielding, and operates from a 36-75VDC input. It meets IEC/UL/CSA/EN 62368-1 and 60950-1 safety standards, with an isolation voltage of 1600VDC and an efficiency of 84%. The device has a 20ms startup time, remote on/off with negative logic, and operates from -40°C to +85°C. Its dimensions are 50.8 x 25.4 x 10.2 mm, and it weighs 27g. Ripple and noise are specified at 100mV. Overcurrent protection uses hiccup mode with self-recovery. Tolerance is ±1%, and input surge voltage is 100V for 100ms. It complies with EN55022 Level A emissions and EN61000-4-2, -3, -4, -5, -6 immunity standards. MTBF is 1,976,000 hours per BELLCORE TR-NWT-000332.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Housed in a metal case for six sided shielding, these 10 to 60W 2" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 48V) and dual output (±5V, ±12V or ±15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin.
Features
Applications for this product
Isolated Module DC DC Converter 1 Output 12V 830mA 18V - 75V Input
DC-DC CONVERTER, 1 O/P, 12V, 0.83A; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIP RoHS Compliant: Yes
DC DC CONVERTER 12V 10W
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PXD10-48WS12 | PXD10-48WS12 | 285-PXD10-48WS12-ND | 73J2100 | PXD10-48WS12 |
| Product Name | DC-DC Converters | Isolated PCB mount DC-DC converters | DC DC Converters | Dc-Dc Converter, 1 O/p, 12V, 0.83A; Output Power Max Tdk-Lambda | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | |||
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | |
| Features | 2 x 1 inch standard size Six-sided shielding Dual output available | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | 85 C (185 F) |