TDK-Lambda Americas Inc. DC-DC Converters PXD10-48WD15

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PXD10-48WD15 is a 10W, dual-output DC-DC converter with ±15V outputs, designed for 36-75VDC input, featuring a 2" x 1" footprint and six-sided shielding. It operates from -40°C to +85°C, with a maximum case temperature of +100°C, and meets IEC/UL/CSA/EN 62368-1, 60950-1 safety standards. The unit has 1600VDC isolation, 81% typical efficiency, and supports negative logic remote on/off. Ripple and noise are rated at 100mV, with a 20ms startup time and 300kHz switching frequency. It is mounted in a 50.8 x 25.4 x 10.2mm package and weighs 27g. This model includes output trim and negative logic enable as standard options.

Datasheet Summary
Powered by GS/AI

The PXD10-48WD15 is a 10W, dual-output DC-DC converter with ±15V outputs, designed for 36-75VDC input, featuring a 2" x 1" footprint and six-sided shielding. It operates from -40°C to +85°C, with a maximum case temperature of +100°C, and meets IEC/UL/CSA/EN 62368-1, 60950-1 safety standards. The unit has 1600VDC isolation, 81% typical efficiency, and supports negative logic remote on/off. Ripple and noise are rated at 100mV, with a 20ms startup time and 300kHz switching frequency. It is mounted in a 50.8 x 25.4 x 10.2mm package and weighs 27g. This model includes output trim and negative logic enable as standard options.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PXD10-48WD15 - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PXD10-48WD15
DC-DC Converters PXD10-48WD15
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
Isolated PCB mount DC-DC converters - PXD10-48WD15 - TDK-Lambda Europe GmbH
Achern, Germany
Isolated PCB mount DC-DC converters
PXD10-48WD15
Isolated PCB mount DC-DC converters PXD10-48WD15
Housed in a metal case for six sided shielding, these 10 to 60W 2" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 48V) and dual output (±5V, ±12V or ±15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin. Features Industry Standard Footprint Six Sided Shielding Agency Approved 12V, 24V, and 48V Inputs Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio

Housed in a metal case for six sided shielding, these 10 to 60W 2" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 48V) and dual output (±5V, ±12V or ±15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin.

Features

  • Industry Standard Footprint
  • Six Sided Shielding
  • Agency Approved
  • 12V, 24V, and 48V Inputs

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
DC DC Converters - 285-PXD10-48WD15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-PXD10-48WD15-ND
DC DC Converters 285-PXD10-48WD15-ND
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 10W; Output Power Max Tdk-Lambda - 73J2098 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 10W; Output Power Max Tdk-Lambda
73J2098
Dc-Dc Converter, 2 O/p, 10W; Output Power Max Tdk-Lambda 73J2098
DC-DC CONVERTER, 2 O/P, 10W; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-15V; Output Current - Output 2:333mA; DC / DC Converter Type:DIP RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 10W; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-15V; Output Current - Output 2:333mA; DC / DC Converter Type:DIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PXD10-48WD15 PXD10-48WD15 285-PXD10-48WD15-ND 73J2098
Product Name DC-DC Converters Isolated PCB mount DC-DC converters DC DC Converters Dc-Dc Converter, 2 O/p, 10W; Output Power Max Tdk-Lambda
Type DC-DC Converter DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Features 2 x 1 inch standard size Six-sided shielding Dual output available
Operating Temperature -40 to 100 C (-40 to 212 F) 85 C (185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CC10-0512SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
High Voltage Power Supplies - 303L-30kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 152A-5KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
DC-DC Converters - CC10-4812SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers