The PXD10-24WS15 is a 10W DC-DC converter in a 2" x 1" footprint with six-sided shielding, designed for telecom and datacom applications. It accepts a 18-36VDC input and provides a 15V single output at 0.67A, with an efficiency of 84%. It features positive logic remote on/off, ±1% voltage accuracy, and meets IEC/UL/CSA/EN 62368-1 and 60950-1 safety standards. The device operates from -40°C to +85°C with a maximum case temperature of +100°C, and has a 1600VDC isolation voltage. Its dimensions are 50.8 x 25.4 x 10.2 mm and it weighs 27 g. The part includes output trim functionality and is RoHS compliant, as indicated by its suffix. Ribbon cable Not applicable here because input voltage range and output voltage are specified. Features like ripple, startup time, and MTBF are defined for the PXD10 series but not itemized per variant.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Housed in a metal case for six sided shielding, these 10 to 60W 2" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 48V) and dual output (±5V, ±12V or ±15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin.
Features
Applications for this product
Isolated Module DC DC Converter 1 Output 15V 670mA 9V - 36V Input
DC-DC CONVERTER, 1 O/P, 15V, 0.67A; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIP RoHS Compliant: Yes
DC DC CONVERTER 15V 10W
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PXD10-24WS15 | PXD10-24WS15 | 285-PXD10-24WS15-ND | 73J2095 | PXD10-24WS15 |
| Product Name | DC-DC Converters | Isolated PCB mount DC-DC converters | DC DC Converters | Dc-Dc Converter, 1 O/p, 15V, 0.67A; Output Power Max Tdk-Lambda | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | |||
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | |
| Features | 2 x 1 inch standard size Six-sided shielding Dual output available | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | 85 C (185 F) |