The PXD-M30-48WS05 is a 30W medical and industrial DC-DC converter with a 18-75 Vdc input range and a 5 Vdc output, housed in a 50.8 x 25.4 x 10.2 mm encapsulated 2 x 1 inch package. It features 5 kV input-to-output isolation, 2.5 µA touch current, and meets IEC 60601-1 and IEC 62368-1 safety standards. Efficiency is rated at 89%, with a maximum no-load input current of 8 mA and an output capacitance of 7200 µF. The module supports convection or forced air cooling, operates from -40°C to +105°C, and has a maximum case temperature of 105°C. It includes overload, overvoltage, and overtemperature protection, but does not support remote sensing or parallel operation.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Certified to the IEC 60601-1 and IEC 62368-1 standards for Medical and Audio/Video, Information and Communication Technology Equipment, the PXD Medical series is housed in the industry standard 2” x 1 package. Featuring an input to output isolation voltage of 5,000Vac and accepting either a 9 to 36Vdc or 18 to 75Vdc input, the PXD Medical series is available with output voltages of 5, 12, 15, 24, +/- 5, +/- 12 and +/- 15Vdc. Operation from 12V and 24V, or 24V and 48V nominal inputs reduces inventory carrying costs and improves part availability.
Features
Applications for this product
DC-DC CONVERTER, 5V, 6A; Power Supply Approvals:ITE & Medical; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PXD-M30-48WS05 | PXD-M30-48WS05 | 84AH4372 |
| Product Name | DC-DC Converters | 30W Medical and Industrial DC-DC Converters | Dc-Dc Converter, 5V, 6A; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter; Medical Power Supply | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | |
| Features | 2 x 1 inch standard size Medical & Industrial Applications 5kVAC Isolation (2 x MOPP) | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |