TDK-Lambda Americas Inc. DC-DC Converters PXD-M30-24WS24

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PXD-M30-24WS24 is a 30W DC-DC converter with a 9-36V input and 24V single output, housed in a 2 x 1 x 0.4 inch (50.8 x 25.4 x 10.2 mm) encapsulated package. It offers 5kV input-to-output isolation, 2.5µA touch current, and achieves 89.5% efficiency at full load. The module is certified to IEC 60601-1 and IEC 62368-1, supports convection or forced air cooling, operates from -40 to +105°C with derating, and features overcurrent, overvoltage, and overtemperature protection. Maximum output capacitance is 375µF, with ripple and noise limited to 100mV. It includes remote on/off control via negative logic, and weighs 32g.

Datasheet Summary
Powered by GS/AI

The PXD-M30-24WS24 is a 30W DC-DC converter with a 9-36V input and 24V single output, housed in a 2 x 1 x 0.4 inch (50.8 x 25.4 x 10.2 mm) encapsulated package. It offers 5kV input-to-output isolation, 2.5µA touch current, and achieves 89.5% efficiency at full load. The module is certified to IEC 60601-1 and IEC 62368-1, supports convection or forced air cooling, operates from -40 to +105°C with derating, and features overcurrent, overvoltage, and overtemperature protection. Maximum output capacitance is 375µF, with ripple and noise limited to 100mV. It includes remote on/off control via negative logic, and weighs 32g.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PXD-M30-24WS24 - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PXD-M30-24WS24
DC-DC Converters PXD-M30-24WS24
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
30W Medical and Industrial DC-DC Converters - PXD-M30-24WS24 - TDK-Lambda Europe GmbH
Achern, Germany
30W Medical and Industrial DC-DC Converters
PXD-M30-24WS24
30W Medical and Industrial DC-DC Converters PXD-M30-24WS24
Certified to the IEC 60601-1 and IEC 62368-1 standards for Medical and Audio/Video, Information and Communication Technology Equipment, the PXD Medical series is housed in the industry standard 2” x 1 package. Featuring an input to output isolation voltage of 5,000Vac and accepting either a 9 to 36Vdc or 18 to 75Vdc input, the PXD Medical series is available with output voltages of 5, 12, 15, 24, +/- 5, +/- 12 and +/- 15Vdc. Operation from 12V and 24V, or 24V and 48V nominal inputs reduces inventory carrying costs and improves part availability. Features Wide 4:1 Input Range Compact 2” x 1” Industry Package Certified to IEC 60601-1 and IEC 62368-1 2 x MOPP Isolation Low No Load Power Consumption Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio

Certified to the IEC 60601-1 and IEC 62368-1 standards for Medical and Audio/Video, Information and Communication Technology Equipment, the PXD Medical series is housed in the industry standard 2” x 1 package. Featuring an input to output isolation voltage of 5,000Vac and accepting either a 9 to 36Vdc or 18 to 75Vdc input, the PXD Medical series is available with output voltages of 5, 12, 15, 24, +/- 5, +/- 12 and +/- 15Vdc. Operation from 12V and 24V, or 24V and 48V nominal inputs reduces inventory carrying costs and improves part availability.

Features

  • Wide 4:1 Input Range
  • Compact 2” x 1” Industry Package
  • Certified to IEC 60601-1 and IEC 62368-1
  • 2 x MOPP Isolation
  • Low No Load Power Consumption

Applications for this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
Dc-Dc Converter, 24V, 1.25A; Power Supply Approvals Tdk-Lambda - 84AH4368 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 1.25A; Power Supply Approvals Tdk-Lambda
84AH4368
Dc-Dc Converter, 24V, 1.25A; Power Supply Approvals Tdk-Lambda 84AH4368
DC-DC CONVERTER, 24V, 1.25A; Power Supply Approvals:ITE & Medical; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 1.25A; Power Supply Approvals:ITE & Medical; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number PXD-M30-24WS24 PXD-M30-24WS24 84AH4368
Product Name DC-DC Converters 30W Medical and Industrial DC-DC Converters Dc-Dc Converter, 24V, 1.25A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter; Medical Power Supply DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Features 2 x 1 inch standard size Medical & Industrial Applications 5kVAC Isolation (2 x MOPP)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CC3-4805SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
High Voltage Power Supplies - 802-OEM-4KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CE-1050 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
High Voltage Power Supplies - 303S-15kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details