The PXC05-48WS12 is a 5W DC-DC converter in a 24-pin DIP package, measuring 32 x 21 x 11 mm, designed for industrial applications such as telecom and factory automation. It accepts an 18-75 VDC input and provides a 12 V output at 470 mA, with 80% efficiency. The converter features five-sided shielding, a 4:1 wide input range, and meets EN55022 Level A emissions and EN61000-4-2, -3, -4, -5, -6 immunity standards. It complies with IEC/UL/CSA/EN 62368-1 and 60950-1 safety standards, offers 1600 VDC isolation, and has a maximum case temperature of +100°C. Ripple and noise are limited to 50 mVp-p, with a startup time of 600 ms and overcurrent protection that self-recovers at approximately 170% load. The MTBF is 3,165,000 hours per BELLCORE TR-NWT-000332.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Housed in a metal case for six sided shielding, these 5W DIP-24 footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with 4:1 range versions. Both single (3.3V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of through hole or surface mount terminals.
Features
Applications for this product
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PXC05-48WS12 | PXC05-48WS12 |
| Product Name | DC-DC Converters | 5W Isolated DC-DC converters |
| Type | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | |
| Regulatory Compliance | IEC60950-1 EN60950-1 UL60950-1 IEC62368-1 EN62368-1 UL62368-1 | Approval IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark |