TDK-Lambda Americas Inc. DC-DC Converters PXC05-48WS05

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PXC05-48WS05 is a 5W single-output DC-DC converter in a 24-pin DIP package, offering a 5V output at up to 1000mA from an 18-75VDC input. It features five-sided shielding, 1600VDC isolation, and operates with 76% efficiency. The unit meets EN55022 Level A emissions and EN61000-4-2, -3, -4, -5, -6 immunity standards, and holds UL, C-UL, TUV, CE, IEC/UL/CSA/EN 62368-1 and 60950-1 certifications. Its operating case temperature maximum is +100°C, with derating above 60°C. Dimensions are 32 x 21 x 11 mm, and it weighs 16g.

Datasheet Summary
Powered by GS/AI

The PXC05-48WS05 is a 5W single-output DC-DC converter in a 24-pin DIP package, offering a 5V output at up to 1000mA from an 18-75VDC input. It features five-sided shielding, 1600VDC isolation, and operates with 76% efficiency. The unit meets EN55022 Level A emissions and EN61000-4-2, -3, -4, -5, -6 immunity standards, and holds UL, C-UL, TUV, CE, IEC/UL/CSA/EN 62368-1 and 60950-1 certifications. Its operating case temperature maximum is +100°C, with derating above 60°C. Dimensions are 32 x 21 x 11 mm, and it weighs 16g.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PXC05-48WS05 - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PXC05-48WS05
DC-DC Converters PXC05-48WS05
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
5W Isolated DC-DC converters - PXC05-48WS05 - TDK-Lambda Europe GmbH
Achern, Germany
5W Isolated DC-DC converters
PXC05-48WS05
5W Isolated DC-DC converters PXC05-48WS05
Housed in a metal case for six sided shielding, these 5W DIP-24 footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with 4:1 range versions. Both single (3.3V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of through hole or surface mount terminals. Features Industry Standard 24 Pin Dip Package Five Sided Shielding Wide Range 4:1 Input 3.3, 5, 12, 15 Volt Outputs Pin & Surface Mount Models Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio

Housed in a metal case for six sided shielding, these 5W DIP-24 footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with 4:1 range versions. Both single (3.3V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of through hole or surface mount terminals.

Features

  • Industry Standard 24 Pin Dip Package
  • Five Sided Shielding
  • Wide Range 4:1 Input
  • 3.3, 5, 12, 15 Volt Outputs
  • Pin & Surface Mount Models

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH
Product Category Power Supplies Power Supplies
Product Number PXC05-48WS05 PXC05-48WS05
Product Name DC-DC Converters 5W Isolated DC-DC converters
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
Regulatory Compliance IEC60950-1 EN60950-1 UL60950-1 IEC62368-1 EN62368-1 UL62368-1 Approval IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CC10-4805SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
4 suppliers
DC-DC Converters - CC6-4803SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
5 suppliers
DC-DC Converters - GQA2W005A240V-NP7-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
High Voltage Power Supplies - 203L-15kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details