TDK-Lambda Europe GmbH 5W Isolated DC-DC converters PXC05-48WD05

Description
Housed in a metal case for six sided shielding, these 5W DIP-24 footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with 4:1 range versions. Both single (3.3V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of through hole or surface mount terminals. Features Industry Standard 24 Pin Dip Package Five Sided Shielding Wide Range 4:1 Input 3.3, 5, 12, 15 Volt Outputs Pin & Surface Mount Models Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet
Description
Housed in a metal case for six sided shielding, these 5W DIP-24 footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with 4:1 range versions. Both single (3.3V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of through hole or surface mount terminals. Features Industry Standard 24 Pin Dip Package Five Sided Shielding Wide Range 4:1 Input 3.3, 5, 12, 15 Volt Outputs Pin & Surface Mount Models Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5W Isolated DC-DC converters - PXC05-48WD05 - TDK-Lambda Europe GmbH
Achern, Germany
5W Isolated DC-DC converters
PXC05-48WD05
5W Isolated DC-DC converters PXC05-48WD05
Housed in a metal case for six sided shielding, these 5W DIP-24 footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with 4:1 range versions. Both single (3.3V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of through hole or surface mount terminals. Features Industry Standard 24 Pin Dip Package Five Sided Shielding Wide Range 4:1 Input 3.3, 5, 12, 15 Volt Outputs Pin & Surface Mount Models Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio

Housed in a metal case for six sided shielding, these 5W DIP-24 footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with 4:1 range versions. Both single (3.3V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of through hole or surface mount terminals.

Features

  • Industry Standard 24 Pin Dip Package
  • Five Sided Shielding
  • Wide Range 4:1 Input
  • 3.3, 5, 12, 15 Volt Outputs
  • Pin & Surface Mount Models

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number PXC05-48WD05
Product Name 5W Isolated DC-DC converters
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Approval IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
Unlock Full Specs
to access all available technical data

Similar Products

1.75W-30W DC-DC POL converters - CE-1005 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Approvals - N/A
View Details
15W Single & Dual DC-DC converters - PXB15-48D12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details
300W up to 9-53V Input, Buck-Boost Non-isolated DC-DC Converters - i7C4W008A120V - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
1.5 - 30W DC-DC Converters - CCG10-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details