The PXC05-24WD15 is a 5.7W, dual-output DC-DC converter with ±15V outputs, designed for industrial applications such as telecom and factory automation. It features a 24-pin DIP package measuring 32 × 21 × 11 mm and supports a 9-36VDC input range. The converter offers 80% efficiency, 1600VDC isolation, and meets EN55022 Level A emissions and IEC/UL/CSA/EN 62368-1 safety standards. It includes five-sided shielding for reduced radiated noise and self-recovering overcurrent protection at approximately 170%. The maximum case temperature is +100°C, with operational derating above 50°C ambient. The device has a startup time of 600ms and a 3-year warranty.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Housed in a metal case for six sided shielding, these 5W DIP-24 footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with 4:1 range versions. Both single (3.3V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of through hole or surface mount terminals.
Features
Applications for this product
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PXC05-24WD15 | PXC05-24WD15 |
| Product Name | DC-DC Converters | 5W Isolated DC-DC converters |
| Type | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | |
| Regulatory Compliance | IEC60950-1 EN60950-1 UL60950-1 IEC62368-1 EN62368-1 UL62368-1 | Approval IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark |