TDK-Lambda Americas Inc., High Power Division DC-DC Converters PXC-M10-48WS05-A

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PXC-M10-48WS05-A - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PXC-M10-48WS05-A
DC-DC Converters PXC-M10-48WS05-A
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
DC DC Converters - 285-PXC-M10-48WS05-A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-PXC-M10-48WS05-A-ND
DC DC Converters 285-PXC-M10-48WS05-A-ND
Isolated Module DC DC Converter 1 Output 5V 2A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 2A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 2A; Power Supply Approvals Tdk-Lambda - 48Y0181 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 2A; Power Supply Approvals Tdk-Lambda
48Y0181
Dc-Dc Converter, Medical, 5V, 2A; Power Supply Approvals Tdk-Lambda 48Y0181
DC-DC CONVERTER, MEDICAL, 5V, 2A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 2A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number PXC-M10-48WS05-A 285-PXC-M10-48WS05-A-ND 48Y0181
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, Medical, 5V, 2A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Features Standard DIP-24 package 5kVAC Isolation (2 x MOPP) Dual output available
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.25 - Switch mode power supply - 782512302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details