Win Source Part Number: 1337621-PXC-M10-24WD
Category: Power Supplies - Board Mount - DC DC Converters
Series: PXC-M10 (10W)
Type: Isolated Module
Features: OCP, OVP, SCP
Package: Tube
Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Applications: Medical
Standard Package: 1
Power (Watts): 10 W
Voltage - Isolation: 5 kV
Number of Outputs: 2
Current - Output (Max): 333mA, 333mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 88%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 6 Leads
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Base Product Number: PXC-M10
California Prop 65: Warning Information
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1337621-PXC-M10-24WD15-A |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tube |