The PXC-M06-48WS3P3 is a 6W medical DC-DC converter with a 18-75 Vdc input range and a 3.3 Vdc output, designed for fixed and portable medical applications. It features 5 kV input-to-output isolation, 2 µA touch current, and operates with 82.5% efficiency at full load. The module is housed in a compact 31.8 x 20.3 x 10.5 mm non-conductive black plastic case with silicone potting, meets IEC/EN60601-1 and ES60601-1 safety standards, and has 2 x MOPP isolation. It supports a -40 to +105 °C operating temperature range, with derating required above 88 °C, and maintains a maximum case temperature of 105 °C. No-load power consumption is 4 mA, and it includes overcurrent protection in hiccup mode at 150% load. The converter has a switching frequency of 250 kHz and complies with EN55011 and EN55032 Class A conducted and radiated EMI without external components. Maximum output capacitance is 2100 µF.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PXC-M06-48WS3P3 |
| Product Name | DC-DC Converters |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Features | Standard DIP-24 package 5kVAC Isolation (2 x MOPP) Dual output available |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |