TDK-Lambda Americas Inc. DC-DC Converters PXC-M06-48WS3P3-A

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PXC-M06-48WS3P3-A is a 6W medical DC-DC converter with a 18-75 Vdc input range and a 3.3 Vdc single output, designed for fixed and portable medical applications. It features 5 kV input-to-output isolation, 2 μA touch current, and low no-load power consumption of 4 mA. Encapsulated in a non-conductive black plastic case measuring 31.8 x 20.3 x 10.5 mm, it complies with IEC60601-1 and ES60601-1 safety standards and provides 2 x MOPP isolation. Efficiency is 82.5% at full load, with a switching frequency of 250 kHz (±25%). The operating temperature range is -40 to +105°C, with derating required above 88°C, and the maximum case temperature is 105°C. It supports convection cooling, has an MTBF of 4,718,000 hours at full load, and includes overcurrent and overvoltage protection. Weight is 14 g.

Datasheet Summary
Powered by GS/AI

The PXC-M06-48WS3P3-A is a 6W medical DC-DC converter with a 18-75 Vdc input range and a 3.3 Vdc single output, designed for fixed and portable medical applications. It features 5 kV input-to-output isolation, 2 μA touch current, and low no-load power consumption of 4 mA. Encapsulated in a non-conductive black plastic case measuring 31.8 x 20.3 x 10.5 mm, it complies with IEC60601-1 and ES60601-1 safety standards and provides 2 x MOPP isolation. Efficiency is 82.5% at full load, with a switching frequency of 250 kHz (±25%). The operating temperature range is -40 to +105°C, with derating required above 88°C, and the maximum case temperature is 105°C. It supports convection cooling, has an MTBF of 4,718,000 hours at full load, and includes overcurrent and overvoltage protection. Weight is 14 g.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PXC-M06-48WS3P3-A - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PXC-M06-48WS3P3-A
DC-DC Converters PXC-M06-48WS3P3-A
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
DC DC Converters - 285-PXC-M06-48WS3P3-A-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 3.3V 1.8A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 1.8A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 1.8A; Power Supply Approvals Tdk-Lambda - 81Y1680 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 1.8A; Power Supply Approvals Tdk-Lambda
81Y1680
Dc-Dc Converter, 3.3V, 1.8A; Power Supply Approvals Tdk-Lambda 81Y1680
DC-DC CONVERTER, 3.3V, 1.8A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:5.9W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.8A; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 1.8A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:5.9W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.8A; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number PXC-M06-48WS3P3-A 285-PXC-M06-48WS3P3-A-ND 81Y1680
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, 3.3V, 1.8A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Features Standard DIP-24 package 5kVAC Isolation (2 x MOPP) Dual output available
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802L-1KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 202A-40KV-POS-PFC - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
DC-DC Converters - CC1R5-2412SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
5 suppliers
DC-DC Converters - CHVM2R5-12-0350PW - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers