TDK-Lambda Americas Inc. DC-DC Converters PXC-M06-48WS24-A

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PXC-M06-48WS24-A is a 6W medical DC-DC converter with a 18-75 Vdc input range and 24 Vdc single output, designed for use in fixed and portable medical applications. It features 5 kV input-to-output isolation, 2 µA touch current, and meets IEC/EN60601-1 and ES60601-1 safety standards. The module is encapsulated in a non-conductive black plastic case measuring 31.8 × 20.3 × 10.5 mm (1.25 × 0.8 × 0.41 in), with a maximum case temperature of 105°C and an operating temperature range of -40 to +105°C. Efficiency is 88% at full load, with a no-load power consumption of 4 mA. It supports EMI compliance to EN55011 and EN55032 Class A without external components, and complies with MIL-STD-810F for vibration and thermal shock. The part includes overcurrent protection in hiccup mode and overvoltage protection via zener clamp. Weight is 14 g, and warranty is five years.

Datasheet Summary
Powered by GS/AI

The PXC-M06-48WS24-A is a 6W medical DC-DC converter with a 18-75 Vdc input range and 24 Vdc single output, designed for use in fixed and portable medical applications. It features 5 kV input-to-output isolation, 2 µA touch current, and meets IEC/EN60601-1 and ES60601-1 safety standards. The module is encapsulated in a non-conductive black plastic case measuring 31.8 × 20.3 × 10.5 mm (1.25 × 0.8 × 0.41 in), with a maximum case temperature of 105°C and an operating temperature range of -40 to +105°C. Efficiency is 88% at full load, with a no-load power consumption of 4 mA. It supports EMI compliance to EN55011 and EN55032 Class A without external components, and complies with MIL-STD-810F for vibration and thermal shock. The part includes overcurrent protection in hiccup mode and overvoltage protection via zener clamp. Weight is 14 g, and warranty is five years.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PXC-M06-48WS24-A - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PXC-M06-48WS24-A
DC-DC Converters PXC-M06-48WS24-A
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - PXC-M06-48WS24-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PXC-M06-48WS24-A
Power Supplies - Board Mount - DC DC Converters PXC-M06-48WS24-A
DC DC CONVERTER 24V 6W

DC DC CONVERTER 24V 6W

Supplier's Site
Dc-Dc Converter, 24V, 0.25A; Power Supply Approvals Tdk-Lambda - 81Y1679 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.25A; Power Supply Approvals Tdk-Lambda
81Y1679
Dc-Dc Converter, 24V, 0.25A; Power Supply Approvals Tdk-Lambda 81Y1679
DC-DC CONVERTER, 24V, 0.25A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.25A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number PXC-M06-48WS24-A PXC-M06-48WS24-A 81Y1679
Product Name DC-DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 24V, 0.25A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount
Features Standard DIP-24 package 5kVAC Isolation (2 x MOPP) Dual output available
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802L-30KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CCG3-48-15DR - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
DC-DC Converters - CCG3-12-12SR - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
DC-DC Converters - CN100A110-5 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers