TDK-Lambda Americas Inc. DC-DC Converters PXC-M06-48WS12-A

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PXC-M06-48WS12-A is a 6W medical DC-DC converter with a 18-75 Vdc input range and a 12 Vdc single output, designed for fixed and portable medical applications. It features 5 kV input-to-output isolation, 2 μA touch current, and meets IEC/EN60601-1 and ES60601-1 safety standards. Housed in an encapsulated, non-conductive black plastic case measuring 31.8 x 20.3 x 10.5 mm, it achieves 88% efficiency at full load with a maximum no-load power consumption of 4 mA. The converter supports a ±10% output voltage adjustment, has a 150 kHz switching frequency, and operates from -40°C to +105°C with derating above 88°C case temperature. It includes overcurrent hiccup mode protection and complies with EN55011 and EN55032 Class A conducted and radiated EMI limits without external components. Weight is 14 g, and it carries a five-year warranty.

Datasheet Summary
Powered by GS/AI

The PXC-M06-48WS12-A is a 6W medical DC-DC converter with a 18-75 Vdc input range and a 12 Vdc single output, designed for fixed and portable medical applications. It features 5 kV input-to-output isolation, 2 μA touch current, and meets IEC/EN60601-1 and ES60601-1 safety standards. Housed in an encapsulated, non-conductive black plastic case measuring 31.8 x 20.3 x 10.5 mm, it achieves 88% efficiency at full load with a maximum no-load power consumption of 4 mA. The converter supports a ±10% output voltage adjustment, has a 150 kHz switching frequency, and operates from -40°C to +105°C with derating above 88°C case temperature. It includes overcurrent hiccup mode protection and complies with EN55011 and EN55032 Class A conducted and radiated EMI limits without external components. Weight is 14 g, and it carries a five-year warranty.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PXC-M06-48WS12-A - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PXC-M06-48WS12-A
DC-DC Converters PXC-M06-48WS12-A
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Tdk-Lambda - 81Y1677 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Tdk-Lambda
81Y1677
Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Tdk-Lambda 81Y1677
DC-DC CONVERTER, 12V, 0.5A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.5A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PXC-M06-48WS12-A 81Y1677
Product Name DC-DC Converters Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Features Standard DIP-24 package 5kVAC Isolation (2 x MOPP) Dual output available
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CN200A110-12/CO - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
High Voltage Power Supplies - 802-OEM-4KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402-OEM-4KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-5kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details