TDK-Lambda Americas Inc. DC-DC Converters PXC-M06-24WD12-A

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PXC-M06-24WD12-A is a 6W medical DC-DC converter with a 9-36V input range and dual ±12V outputs, housed in a compact 31.8 x 20.3 x 10.5mm non-conductive black plastic case. It provides 5kV input-to-output isolation (2x MOPP), a maximum touch current of 2μA, and efficiency up to 88.5% at full load. The module meets IEC60601-1 and ES60601-1 safety standards, operates from -40°C to +105°C, and includes overcurrent and overvoltage protection. No remote on/off functionality is present in the -A pinout variant.

Datasheet Summary
Powered by GS/AI

The PXC-M06-24WD12-A is a 6W medical DC-DC converter with a 9-36V input range and dual ±12V outputs, housed in a compact 31.8 x 20.3 x 10.5mm non-conductive black plastic case. It provides 5kV input-to-output isolation (2x MOPP), a maximum touch current of 2μA, and efficiency up to 88.5% at full load. The module meets IEC60601-1 and ES60601-1 safety standards, operates from -40°C to +105°C, and includes overcurrent and overvoltage protection. No remote on/off functionality is present in the -A pinout variant.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PXC-M06-24WD12-A - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PXC-M06-24WD12-A
DC-DC Converters PXC-M06-24WD12-A
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
Dc-Dc Converter, 12V/-12V, 0.25A/-0.25A; Power Supply Approvals Tdk-Lambda - 81Y1666 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V/-12V, 0.25A/-0.25A; Power Supply Approvals Tdk-Lambda
81Y1666
Dc-Dc Converter, 12V/-12V, 0.25A/-0.25A; Power Supply Approvals Tdk-Lambda 81Y1666
DC-DC CONVERTER, 12V/-12V, 0.25A/-0.25A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONVERTER, 12V/-12V, 0.25A/-0.25A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PXC-M06-24WD12-A 81Y1666
Product Name DC-DC Converters Dc-Dc Converter, 12V/-12V, 0.25A/-0.25A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Features Standard DIP-24 package 5kVAC Isolation (2 x MOPP) Dual output available
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CC3-4803SS-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
High Voltage Power Supplies - 202A-15KV-POS-PFC - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
DC-DC Converters - i7C4W008A120V-0C1-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
High Voltage Power Supplies - 402L-20KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details