The PXC-M03-48WS24-A is a 3W medical isolated DC-DC converter with a 18-75 Vdc input range and a 24 Vdc output, housed in a 31.8 x 20.3 x 10.5 mm encapsulated case. It features 5 kV input-to-output isolation, 2 µA touch current, and meets IEC/EN60601-1 and ES60601-1 safety standards. Operating temperature ranges from -40 to +105 °C, with derating required above 77 °C. Efficiency is 86.5% at full load, with a maximum no-load power consumption of 4 mA. The case material is non-conductive black plastic with silicone potting, and the module weighs 14 g.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
DC-DC CONVERTER, MEDICAL, 24V, 0.125A; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIPRoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PXC-M03-48WS24-A | 48Y0168 |
| Product Name | DC-DC Converters | Dc-Dc Converter, Medical, 24V, 0.125A; Output Power Max Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Board Mount | |
| Features | Standard DIP-24 package 5kVAC Isolation (2 x MOPP) Dual output available | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |