The PXC-M03-48WS05-A is a 3W medical DC-DC converter with a 18-75 Vdc input range and a 5 Vdc single output, housed in a 31.8 x 20.3 x 10.5 mm encapsulated case. It features 5 kV input-to-output isolation, 2 μA touch current, and complies with IEC60601-1 and ES60601-1 for medical applications. Efficiency is 84% at full load, with a no-load power consumption of 4 mA. The module supports convection cooling, operates from -40 to +105°C, and meets EN55011 and EN55032 Class A emissions standards without external components. Maximum output capacitance is 750 μF. It includes 2 x MOPP isolation, hiccup-mode overcurrent protection, and a 5-year warranty.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
DC-DC CONVERTER, MEDICAL, 5V, 0.6A; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIP RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PXC-M03-48WS05-A | 48Y0165 |
| Product Name | DC-DC Converters | Dc-Dc Converter, Medical, 5V, 0.6A; Output Power Max Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Board Mount | |
| Features | Standard DIP-24 package 5kVAC Isolation (2 x MOPP) Dual output available | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |