The PXC-M03-48WD05-A is a 3W medical DC-DC converter with a 18-75 Vdc input range and dual ±5 Vdc outputs, encapsulated in a non-conductive black plastic case measuring 31.8 x 20.3 x 10.5 mm. It features 5 kV input-to-output isolation with 2 x MOPP, a maximum touch current of 2 μA, and a no-load power consumption of 4 mA. Efficiency reaches 83% at full load, and it complies with IEC/EN60601-1 and ES60601-1 safety standards. The module supports convection cooling, operates from -40 °C to +105 °C, and meets MIL-STD-810F for vibration and thermal shock. No remote enable or trim functionality is included with the -A pinout style. The part has an MTBF of 6,444,000 hours at full load under MIL-HDBK-217F and comes with a five-year warranty.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
DC-DC CONVERTER, MEDICAL, 2 O/P, 3W; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:300mA; Output Voltage - Output 2:-5V; Output Current - Output 2:300mA; Width:20.3mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PXC-M03-48WD05-A | 48Y0162 |
| Product Name | DC-DC Converters | Dc-Dc Converter, Medical, 2 O/p, 3W; Output Power Max Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Board Mount | |
| Features | Standard DIP-24 package 5kVAC Isolation (2 x MOPP) Dual output available | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |