TDK-Lambda Americas Inc. DC-DC Converters PXC-M03-24WS3P3-A

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PXC-M03-24WS3P3-A is a 3W medical DC-DC converter with a 9-36 Vdc input range and a 3.3 Vdc single output, designed for fixed and portable medical applications. It features 5 kV input-to-output isolation, 2 μA touch current, and meets IEC60601-1 and ES60601-1 safety standards. The converter operates with up to 82% efficiency at full load and consumes 6 mA at no load. It is encapsulated in a non-conductive black plastic case measuring 31.8 × 20.3 × 10.5 mm and rated for operation from −40 °C to +105 °C with a maximum case temperature of 105 °C. The design supports convection cooling and complies with EN55011 and EN55032 Class A conducted and radiated EMI limits without external components. Weight is 14 g and the warranty is five years.

Datasheet Summary
Powered by GS/AI

The PXC-M03-24WS3P3-A is a 3W medical DC-DC converter with a 9-36 Vdc input range and a 3.3 Vdc single output, designed for fixed and portable medical applications. It features 5 kV input-to-output isolation, 2 μA touch current, and meets IEC60601-1 and ES60601-1 safety standards. The converter operates with up to 82% efficiency at full load and consumes 6 mA at no load. It is encapsulated in a non-conductive black plastic case measuring 31.8 × 20.3 × 10.5 mm and rated for operation from −40 °C to +105 °C with a maximum case temperature of 105 °C. The design supports convection cooling and complies with EN55011 and EN55032 Class A conducted and radiated EMI limits without external components. Weight is 14 g and the warranty is five years.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PXC-M03-24WS3P3-A - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PXC-M03-24WS3P3-A
DC-DC Converters PXC-M03-24WS3P3-A
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
Dc-Dc Converter, Medical, 3.3V, 1A; Output Power Max Tdk-Lambda - 48Y0160 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3.3V, 1A; Output Power Max Tdk-Lambda
48Y0160
Dc-Dc Converter, Medical, 3.3V, 1A; Output Power Max Tdk-Lambda 48Y0160
DC-DC CONVERTER, MEDICAL, 3.3V, 1A; Output Power Max:3.3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIP RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3.3V, 1A; Output Power Max:3.3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PXC-M03-24WS3P3-A 48Y0160
Product Name DC-DC Converters Dc-Dc Converter, Medical, 3.3V, 1A; Output Power Max Tdk-Lambda
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Features Standard DIP-24 package 5kVAC Isolation (2 x MOPP) Dual output available
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 303S-20kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CC3-2405SS-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
High Voltage Power Supplies - 303L-20kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802L-4KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details