TDK-Lambda Americas Inc. DC-DC Converters PXC-M03-24WS24

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PXC-M03-24WS24 is a 3W medical DC-DC converter with a single 24V output, designed for fixed and portable medical applications. It operates from a 9 to 36V DC input and features 5kV input-to-output isolation, 2μA touch current, and compliance with IEC60601-1 and ES60601-1 standards. The module is encapsulated in a non-conductive black plastic case measuring 31.8 x 20.3 x 10.5mm (1.25 x 0.8 x 0.41 inches), with a maximum case temperature of 105°C. Efficiency at full load is 87%, and no-load power consumption is 6mA. It supports an output voltage adjustment of ±10% and has a ripple and noise level of 50mV. Thermal impedance is 18°C/W, and it operates reliably from -40°C to +105°C with a 5-year warranty.

Datasheet Summary
Powered by GS/AI

The PXC-M03-24WS24 is a 3W medical DC-DC converter with a single 24V output, designed for fixed and portable medical applications. It operates from a 9 to 36V DC input and features 5kV input-to-output isolation, 2μA touch current, and compliance with IEC60601-1 and ES60601-1 standards. The module is encapsulated in a non-conductive black plastic case measuring 31.8 x 20.3 x 10.5mm (1.25 x 0.8 x 0.41 inches), with a maximum case temperature of 105°C. Efficiency at full load is 87%, and no-load power consumption is 6mA. It supports an output voltage adjustment of ±10% and has a ripple and noise level of 50mV. Thermal impedance is 18°C/W, and it operates reliably from -40°C to +105°C with a 5-year warranty.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PXC-M03-24WS24 - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PXC-M03-24WS24
DC-DC Converters PXC-M03-24WS24
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
3W, 6W & 10W Medical Isolated DC-DC Converters - PXC-M03-24WS24 - TDK-Lambda Europe GmbH
Achern, Germany
3W, 6W & 10W Medical Isolated DC-DC Converters
PXC-M03-24WS24
3W, 6W & 10W Medical Isolated DC-DC Converters PXC-M03-24WS24
Medically certified to the IEC 60601-1 standards, the PXC-M is housed in the industry standard DIP-24 package. Featuring an input to output isolation voltage of 5,000Vac and accepting either a 9 to 36Vdc or 18 to 75Vdc input, the PXC-M series is available with output voltages of 3.3, 5, 12, 15, 24, +/- 5, +/- 12 and +/- 15Vdc. Operation from 12V and 24V, or 24V and 48V nominal inputs reduces inventory carrying costs and improves part availability. Features 60601-1 approval I/O isolation 5kVAC, 2MOPP 0.25μA low patient leakage 4:1 Wide input range Applications for this product General Purpose Industrial Medical / Clinical / Scientific Broadcast / Communications / Professional Audio

Medically certified to the IEC 60601-1 standards, the PXC-M is housed in the industry standard DIP-24 package. Featuring an input to output isolation voltage of 5,000Vac and accepting either a 9 to 36Vdc or 18 to 75Vdc input, the PXC-M series is available with output voltages of 3.3, 5, 12, 15, 24, +/- 5, +/- 12 and +/- 15Vdc. Operation from 12V and 24V, or 24V and 48V nominal inputs reduces inventory carrying costs and improves part availability.

Features

  • 60601-1 approval
  • I/O isolation 5kVAC, 2MOPP
  • 0.25μA low patient leakage
  • 4:1 Wide input range

Applications for this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH
Product Category Power Supplies Power Supplies
Product Number PXC-M03-24WS24 PXC-M03-24WS24
Product Name DC-DC Converters 3W, 6W & 10W Medical Isolated DC-DC Converters
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Features Standard DIP-24 package 5kVAC Isolation (2 x MOPP) Dual output available
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - i7C4W012A050V-0C1-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
High Voltage Power Supplies - 802L-50KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 202A-4KV-POS-PFC - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
DC-DC Converters - HQA2W085W240V-N07-S - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers