The PXC-M03-24WS24-A is a 3W medical DC-DC converter with a single 24V output, designed for fixed and portable applications. It operates over a 9-36VDC input range and features 5kV input-to-output isolation, 2μA touch current, and efficiency of 87% at full load. The module is encapsulated in a non-conductive black plastic case measuring 31.8 × 20.3 × 10.5 mm, meeting IEC/EN60601-1 and ES60601-1 safety standards with 2×MOPP isolation. No-load power consumption is 6mA, and output voltage tolerance is ±1%. It has a maximum case temperature of 105°C and operates from -40°C to +105°C with convection cooling. The part supports remote on/off only with B-type pinout options, and includes hiccup-mode overcurrent and zener clamp overvoltage protection.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
DC-DC CONVERTER, MEDICAL, 24V, 0.125A; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIPRoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PXC-M03-24WS24-A | 49Y4009 |
| Product Name | DC-DC Converters | Dc-Dc Converter, Medical, 24V, 0.125A; Output Power Max Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Board Mount | |
| Features | Standard DIP-24 package 5kVAC Isolation (2 x MOPP) Dual output available | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |