TDK-Lambda Americas Inc., High Power Division Power Supplies - Board Mount - DC DC Converters PXC-M03-24WS15-A

Description
Win Source Part Number: 1349945-PXC-M03-24WS 15-A Category: Power Supplies - Board Mount - DC DC Converters Series: PXC-M03 (3W) Type: Isolated Module Features: OCP, OVP, SCP Package: Tube Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: Medical Standard Package: 1 Power (Watts): 3 W Voltage - Isolation: 5 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 15V Efficiency: 87% Mounting Type: Through Hole Package / Case: 24-DIP Module, 5 Leads Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Base Product Number: PXC-M03 California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1349945-PXC-M03-24WS 15-A Category: Power Supplies - Board Mount - DC DC Converters Series: PXC-M03 (3W) Type: Isolated Module Features: OCP, OVP, SCP Package: Tube Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: Medical Standard Package: 1 Power (Watts): 3 W Voltage - Isolation: 5 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 15V Efficiency: 87% Mounting Type: Through Hole Package / Case: 24-DIP Module, 5 Leads Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Base Product Number: PXC-M03 California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1349945-PXC-M03-24WS15-A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1349945-PXC-M03-24WS15-A
Power Supplies - Board Mount - DC DC Converters 1349945-PXC-M03-24WS15-A
Win Source Part Number: 1349945-PXC-M03-24WS 15-A Category: Power Supplies - Board Mount - DC DC Converters Series: PXC-M03 (3W) Type: Isolated Module Features: OCP, OVP, SCP Package: Tube Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: Medical Standard Package: 1 Power (Watts): 3 W Voltage - Isolation: 5 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 15V Efficiency: 87% Mounting Type: Through Hole Package / Case: 24-DIP Module, 5 Leads Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Base Product Number: PXC-M03 California Prop 65: Warning Information

Win Source Part Number: 1349945-PXC-M03-24WS15-A
Category: Power Supplies - Board Mount - DC DC Converters
Series: PXC-M03 (3W)
Type: Isolated Module
Features: OCP, OVP, SCP
Package: Tube
Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Applications: Medical
Standard Package: 1
Power (Watts): 3 W
Voltage - Isolation: 5 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 15V
Efficiency: 87%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 5 Leads
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Base Product Number: PXC-M03
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1349945-PXC-M03-24WS15-A
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
DC-DC Converters - 1228686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 9 volts
View Details