The PXB15-48WS3P3 is a 15W single-output DC-DC converter with a 1" x 1" footprint, designed for telecom and industrial applications. It accepts an input voltage range of 18-75VDC and provides a 3.3V output at up to 4.0A, with 86% efficiency and 75mVp-p ripple. The package measures 25.4 x 25.4 x 9.9mm and weighs 15g. It features six-sided shielding, remote on/off control with negative logic by default, and complies with IEC/UL/CSA/EN 62368-1 and 60950-1. The unit meets EN55022 Level A emissions and EN61000-4-2, -3, -4, -5, -6 immunity standards, with an isolation voltage of 1600VDC between input and output.
Housed in a metal case for six sided shielding, these 15W 1" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PXB15-48WS3P3 |
| Product Name | 15W Single & Dual DC-DC converters |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| Regulatory Compliance | Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark |
| DC Output Voltage | 3.3 volts |