TDK-Lambda Americas Inc., High Power Division Power Supplies - Board Mount - DC DC Converters PXB15-48WS12/NT

Description
Win Source Part Number: 1349078-PXB15-48WS12 /NT Category: Power Supplies - Board Mount - DC DC Converters Series: PXB (15W) Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP Package: Tube Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 15 W Control Features: Enable, Active Low Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 1.3A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 87% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Base Product Number: PXB15 California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1349078-PXB15-48WS12 /NT Category: Power Supplies - Board Mount - DC DC Converters Series: PXB (15W) Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP Package: Tube Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 15 W Control Features: Enable, Active Low Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 1.3A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 87% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Base Product Number: PXB15 California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1349078-PXB15-48WS12/NT - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1349078-PXB15-48WS12/NT
Power Supplies - Board Mount - DC DC Converters 1349078-PXB15-48WS12/NT
Win Source Part Number: 1349078-PXB15-48WS12 /NT Category: Power Supplies - Board Mount - DC DC Converters Series: PXB (15W) Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP Package: Tube Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 15 W Control Features: Enable, Active Low Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 1.3A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 87% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Base Product Number: PXB15 California Prop 65: Warning Information

Win Source Part Number: 1349078-PXB15-48WS12/NT
Category: Power Supplies - Board Mount - DC DC Converters
Series: PXB (15W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP, SCP
Package: Tube
Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 15 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 1.3A
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Efficiency: 87%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Base Product Number: PXB15
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1349078-PXB15-48WS12/NT
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
Buck 60V 1A 40uA Step-Down DC-DC Converter IC - 739-LMR16010PDDAR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 60 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers