Housed in a metal case for six sided shielding, these 15W 1" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PXB15-48WS05 |
| Product Name | 15W Single & Dual DC-DC converters |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| Regulatory Compliance | Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark |
| DC Output Voltage | 5.0 volts |