TDK Corporation 3.3V 15W DC-DC Converter IC PXB15-24WS3P3/NT

Description
DC DC CONVERTER 3.3V 15W Product overview: PXB15-24WS3P3/NT from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 15W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 15W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PXB15-24WS3P3/NT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 3.3V 15W Product overview: PXB15-24WS3P3/NT from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 15W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 15W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PXB15-24WS3P3/NT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 15W DC-DC Converter IC - 132-PXB15-24WS3P3/NT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 15W DC-DC Converter IC
132-PXB15-24WS3P3/NT
3.3V 15W DC-DC Converter IC 132-PXB15-24WS3P3/NT
DC DC CONVERTER 3.3V 15W Product overview: PXB15-24WS3P3/NT from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 15W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 15W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PXB15-24WS3P3/NT can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.3V 15W Product overview: PXB15-24WS3P3/NT from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 15W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 15W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PXB15-24WS3P3/NT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 132-PXB15-24WS3P3/NT
Product Name 3.3V 15W DC-DC Converter IC
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1227435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 18 volts
View Details
DCP020507 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020507U/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 6.65 to 7.35 volts
View Details
2 suppliers