TDK-Lambda Americas Inc., High Power Division DC-DC Converters PXB15-24WS3P3/NT

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PXB15-24WS3P3/NT - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PXB15-24WS3P3/NT
DC-DC Converters PXB15-24WS3P3/NT
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 13.2W, 4A, 3.3V; Power Supply Approvals Tdk-Lambda - 23R7772 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 13.2W, 4A, 3.3V; Power Supply Approvals Tdk-Lambda
23R7772
Dc-Dc Converter, Iso Pol, 1 O/p, 13.2W, 4A, 3.3V; Power Supply Approvals Tdk-Lambda 23R7772
DC-DC CONVERTER, ISO POL, 1 O/P, 13.2W, 4A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:13.2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4A; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 13.2W, 4A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:13.2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PXB15-24WS3P3/NT 23R7772
Product Name DC-DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 13.2W, 4A, 3.3V; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Features 1 x 1 inch standard size Through hole Dual output available
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

120W Desktop Power Supply, GaN FET, Compact Size, Single Output - QADB-120 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 12.0 to 56.0 volts
View Details
500VA Rugged, Industrial Quality Convection Cooled Inverter with Sine Wave Output - CSI 500-5E-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details