The PXB15-24S05 is a 15W single-output DC-DC converter with a 1" x 1" footprint, operating from a 18-36VDC input to deliver 5.0V at 3.0A. It features six-sided shielding, a fixed 400kHz switching frequency, and efficiency of 86%. The device supports remote on/off with negative logic standard, has a ±1% voltage accuracy, and complies with IEC/UL/CSA/EN 62368-1 and 60950-1 safety standards. Its dimensions are 25.4 x 25.4 x 9.9 mm, weighing 15 g, with an operating temperature range of -40°C to +85°C. It meets EN55022 Level A emissions and EN61000-4-2, -3, -4, -5, -6 immunity standards.
Housed in a metal case for six sided shielding, these 15W 1" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PXB15-24S05 |
| Product Name | 15W Single & Dual DC-DC converters |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| Regulatory Compliance | Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark |
| DC Output Voltage | 5.0 volts |