TDK-Lambda Americas Inc., High Power Division DC-DC Converters PXB15-12S15/NT

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PXB15-12S15/NT - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PXB15-12S15/NT
DC-DC Converters PXB15-12S15/NT
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1A, 15V; Power Supply Approvals Tdk-Lambda - 23R7757 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1A, 15V; Power Supply Approvals Tdk-Lambda
23R7757
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1A, 15V; Power Supply Approvals Tdk-Lambda 23R7757
DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 1A, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 1A, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PXB15-12S15/NT 23R7757
Product Name DC-DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1A, 15V; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Features 1 x 1 inch standard size Through hole Dual output available
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace & Defense Products - AFL12008S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 8.0 volts
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details