TDK-Lambda Europe GmbH 15W Single & Dual DC-DC converters PXB15-12S05

Description
Housed in a metal case for six sided shielding, these 15W 1" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin. Features Industry Standard Footprint 9-36V or 18-75VDC Input Six Sided Shielding Standard pin out High Efficiency Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote
Description
Housed in a metal case for six sided shielding, these 15W 1" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin. Features Industry Standard Footprint 9-36V or 18-75VDC Input Six Sided Shielding Standard pin out High Efficiency Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PXB15-12S05 is a 15W single-output DC-DC converter with a 1" x 1" footprint, operating from a 9-18VDC input to deliver 5.0V at 3.0A. It features a fixed switching frequency of 400kHz, up to 86% efficiency, and 75mVp-p output ripple. The converter includes remote on/off control with negative logic standard, 1600VDC input-to-output isolation, and operates from -40°C to +85°C with derating above 60°C. It is housed in a 25.4 x 25.4 x 9.9mm metal case with six-sided shielding and complies with EN55022 Level A emissions and IEC/UL/CSA/EN 62368-1 safety standards.

Datasheet Summary
Powered by GS/AI

The PXB15-12S05 is a 15W single-output DC-DC converter with a 1" x 1" footprint, operating from a 9-18VDC input to deliver 5.0V at 3.0A. It features a fixed switching frequency of 400kHz, up to 86% efficiency, and 75mVp-p output ripple. The converter includes remote on/off control with negative logic standard, 1600VDC input-to-output isolation, and operates from -40°C to +85°C with derating above 60°C. It is housed in a 25.4 x 25.4 x 9.9mm metal case with six-sided shielding and complies with EN55022 Level A emissions and IEC/UL/CSA/EN 62368-1 safety standards.

Suppliers

Company
Product
Description
Supplier Links
15W Single & Dual DC-DC converters - PXB15-12S05 - TDK-Lambda Europe GmbH
Achern, Germany
15W Single & Dual DC-DC converters
PXB15-12S05
15W Single & Dual DC-DC converters PXB15-12S05
Housed in a metal case for six sided shielding, these 15W 1" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin. Features Industry Standard Footprint 9-36V or 18-75VDC Input Six Sided Shielding Standard pin out High Efficiency Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio

Housed in a metal case for six sided shielding, these 15W 1" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin.

Features

  • Industry Standard Footprint
  • 9-36V or 18-75VDC Input
  • Six Sided Shielding
  • Standard pin out
  • High Efficiency

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number PXB15-12S05
Product Name 15W Single & Dual DC-DC converters
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
15W Single & Dual DC-DC converters - PXB15-48S05 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-15D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details