TDK-Lambda Americas Inc., High Power Division DC-DC Converters PXB15-12S05/NT

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PXB15-24WS05 is a DC-DC converter with a single output, providing 15W of power at 5V and a maximum output current of 3A. It operates with a wide input voltage range of 9-36VDC and features an efficiency of up to 86%. The converter is designed with a compact 1,Äù x 1,Äù footprint and includes a six-sided shield for enhanced electromagnetic interference (EMI) performance. This model supports remote on/off functionality and has built-in protections for overvoltage, overcurrent, and short circuits. It operates within a temperature range of -40°C to +85°C, making it suitable for various applications, including telecom, datacom, and process control. The device is compliant with multiple safety standards, including UL, CE, and VDE, facilitating easier system approvals. With a mean time between failures (MTBF) of approximately 1,330,000 hours, this converter is designed for reliability in demanding environments. The PXB15-24WS05 is a suitable choice for engineers seeking a robust and efficient power supply solution for their projects.

Datasheet Summary
Powered by GS/AI

The PXB15-24WS05 is a DC-DC converter with a single output, providing 15W of power at 5V and a maximum output current of 3A. It operates with a wide input voltage range of 9-36VDC and features an efficiency of up to 86%. The converter is designed with a compact 1,Äù x 1,Äù footprint and includes a six-sided shield for enhanced electromagnetic interference (EMI) performance. This model supports remote on/off functionality and has built-in protections for overvoltage, overcurrent, and short circuits. It operates within a temperature range of -40°C to +85°C, making it suitable for various applications, including telecom, datacom, and process control. The device is compliant with multiple safety standards, including UL, CE, and VDE, facilitating easier system approvals. With a mean time between failures (MTBF) of approximately 1,330,000 hours, this converter is designed for reliability in demanding environments. The PXB15-24WS05 is a suitable choice for engineers seeking a robust and efficient power supply solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PXB15-12S05/NT - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PXB15-12S05/NT
DC-DC Converters PXB15-12S05/NT
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - PXB15-12S05/NT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PXB15-12S05/NT
Power Supplies - Board Mount - DC DC Converters PXB15-12S05/NT
DC DC CONVERTER 5V 15W

DC DC CONVERTER 5V 15W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5V; Power Supply Approvals Tdk-Lambda - 23R7755 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5V; Power Supply Approvals Tdk-Lambda
23R7755
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5V; Power Supply Approvals Tdk-Lambda 23R7755
DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 3A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 3A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number PXB15-12S05/NT PXB15-12S05/NT 23R7755
Product Name DC-DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5V; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount
Features 1 x 1 inch standard size Through hole Dual output available
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-03S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details
200W, Encapsulated DC/DC Converter with Convection Cooling by Heatsink Assembly Fins - Railway and Other Heavy Duty Applications - RWY 200-HSA-P200 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Railway, Heavy Duty
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details