TDK-Lambda Americas Inc. DC-DC Converters PXA15-48WS05/NT

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PXA15-48WS05/NT is a 15W single-output DC-DC converter with a 1" x 1" footprint, designed for industrial applications such as telecom and wireless networks. It accepts an 18-75VDC input and delivers 5V at 3.0A with 87% efficiency, featuring a fixed switching frequency of 400kHz. The unit supports remote ON/OFF with negative logic, offers ±1% voltage accuracy, and includes overvoltage, overcurrent, and short-circuit protection with auto-recovery. It complies with IEC/UL/CSA/EN 62368-1 and 60950-1 safety standards and meets EN55022 Level A conducted emissions. Operating temperature ranges from -40°C to +85°C with derating above 60°C. The surface mount model measures 27.9 x 23.9 x 8.5 mm and weighs 10.5 g. The /NT suffix indicates negative logic remote control and no trim functionality. The series supports up to 88% efficiency and maintains isolation of 2250VDC minimum.

Datasheet Summary
Powered by GS/AI

The PXA15-48WS05/NT is a 15W single-output DC-DC converter with a 1" x 1" footprint, designed for industrial applications such as telecom and wireless networks. It accepts an 18-75VDC input and delivers 5V at 3.0A with 87% efficiency, featuring a fixed switching frequency of 400kHz. The unit supports remote ON/OFF with negative logic, offers ±1% voltage accuracy, and includes overvoltage, overcurrent, and short-circuit protection with auto-recovery. It complies with IEC/UL/CSA/EN 62368-1 and 60950-1 safety standards and meets EN55022 Level A conducted emissions. Operating temperature ranges from -40°C to +85°C with derating above 60°C. The surface mount model measures 27.9 x 23.9 x 8.5 mm and weighs 10.5 g. The /NT suffix indicates negative logic remote control and no trim functionality. The series supports up to 88% efficiency and maintains isolation of 2250VDC minimum.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PXA15-48WS05/NT - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PXA15-48WS05/NT
DC-DC Converters PXA15-48WS05/NT
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
DC DC Converters - PXA15-48WS05/NT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PXA15-48WS05/NT-ND
DC DC Converters PXA15-48WS05/NT-ND
Isolated Module DC DC Converter 1 Output 5V 3A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 3A 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PXA15-48WS05/NT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PXA15-48WS05/NT
Power Supplies - Board Mount - DC DC Converters PXA15-48WS05/NT
DC DC CONVERTER 5V 15W

DC DC CONVERTER 5V 15W

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number PXA15-48WS05/NT PXA15-48WS05/NT-ND PXA15-48WS05/NT
Product Name DC-DC Converters DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Features 1 x 1 inch standard size Through hole or SMT versions Dual output available
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CCG15-48-15S - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
4 suppliers
DC-DC Converters - CC3-4812SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
4 suppliers
DC-DC Converters - CCG15-24-12D/P - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
High Voltage Power Supplies - 203L-15kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details