The PXA15-48S05/NT is a 15W single-output DC-DC converter with a 1" x 1" footprint, designed for industrial applications such as telecom and wireless networks. It accepts an 18-75VDC input and delivers a 5V output at up to 3.0A, with efficiency up to 87% and output ripple of 100mVp-p. The converter supports remote on/off control via negative logic, is available in surface mount or through-hole mounting options, and operates from -40°C to +85°C with derating above 60°C. It meets safety standards IEC/UL/CSA/EN 62368-1 and 60950-1, and EMI compliance to EN55022 Class A. The unit measures 27.9 x 23.9 x 8.5mm and weighs 10.5g. It features 2250VDC isolation, overcurrent and overvoltage protection with self-recovery, and a 3-year warranty.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PXA15-48S05/NT |
| Product Name | DC-DC Converters |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Features | 1 x 1 inch standard size Through hole or SMT versions Dual output available |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |