The PXA15-24WS12 is a 15W DC-DC converter with a 1" x 1" footprint, designed for industrial, telecommunications, and test applications. It accepts a 9-36VDC input and delivers a 12V output at up to 1.25A, with 86% efficiency and 100mVp-p output ripple. The converter supports surface mount packaging, has a fixed switching frequency of 470kHz, and includes remote on/off control with positive logic. It offers ±1% voltage accuracy, ±0.2% line and load regulation, and features overcurrent, overvoltage, and short-circuit protection with auto-recovery. The unit is certified to IEC/UL/CSA/EN 62368-1 and 60950-1, meets EN55022 Level A emissions, and operates from -40°C to +85°C with derating above 60°C. Dimensions are 27.9 x 23.9 x 8.5mm, and weight is 10.5g.
These fixed frequency, 1" x 1" footprint converters feature an open frame design and have 2:1 or 4:1 DC inputs to cover nominal voltages of 12V, 24V and 48V. Models are available covering 3.3V to 15V outputs and have a choice of positive or negative remote on/off. Output adjustment and surface mount versions can also be specified.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PXA15-24WS12 |
| Product Name | 15W DC-DC converters |
| Type | DC-DC Converter |
| Form Factor | Board Mount; Open Frame |
| Operating Temperature | 85 C (185 F) |
| Regulatory Compliance | Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark |